Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection 5-SOT-23
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 798197-TPS76038DBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS76038
Output Voltage: 3.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 115μA ~ 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Package: SOT-23-5
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.18V @ 50mA
Alternative Parts (Cross-Reference): LD2980CM38TR; LD2980CM38 ; LD2979M38TR; LD2981CM38TR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
3.8V 50mA LDO Regulator, 16V In, SOT-23 Product overview: TPS76038DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76038DBVT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Low-Power 50-mA
IC REG LINEAR 3.8V 50MA SOT23-5
IC REG LINEAR 3.8V 50MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76038DBVT | 296-32561-2-ND | 798197-TPS76038DBVT | 776-TPS76038DBVT | TPS76038DBVT | TPS76038DBVT | TPS76038DBVT |
| Product Name | TPS76038 Single Output LDO, 50mA, Fixed(3.8V), Low Quiescent Current, Thermal Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76038DBVT | 3.8V 50mA 16V SOT-23 LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts |