Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
5V LDO 250mA, 10V In, 140mV Dropout, 30uA IQ, 8-SOIC Product overview: TPS76650DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76650DR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.25V Dropout, PMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 034748-TPS76650DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.14V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Family Name: TPS76650
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.25V @ 250mA
Operating Supply Current: 50μA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): NJU#7780U1-05-TE1; R1130D501A-TL-FE; BD3650FP-ME2; ADP3303ARZ-5;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
IC REG LINEAR 5V 250MA 8SOIC
IC REG LINEAR 5V 250MA 8SOIC
IC REG LINEAR 5V 250MA 8SOIC
LDO Voltage Regulators 250-mA LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76650DR | 776-TPS76650DR | TPS76650DR | 034748-TPS76650DR | 296-27078-6-ND | TPS76650DR | TPS76650DR | TPS76650DR | TPS76650DR |
| Product Name | TPS76650 Single Output LDO, 250mA, Fixed(5.0V), Low Quiescent Current, Power Good (PG) Output | 5V 250mA 10V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76650DR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC | Other; D | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |