Texas Instruments TPS75618 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response TPS75618KTTT

Description
Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75618 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response - TPS75618KTTT - Texas Instruments
Dallas, TX, United States
TPS75618 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response
TPS75618KTTT
TPS75618 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response TPS75618KTTT
Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
 - TPS75618KTTT - Rochester Electronics
Newburyport, MA, United States
TPS756 Fast-Transient Response 5-A Low-Dropout Voltage Regulator

TPS756 Fast-Transient Response 5-A Low-Dropout Voltage Regulator

Supplier's Site Datasheet
Singapore, Singapore
5A 1.8V LDO Voltage Regulator IC
776-TPS75618KTTT
5A 1.8V LDO Voltage Regulator IC 776-TPS75618KTTT
5A LDO 1.8V Fixed Output, 250mV Dropout, TO-263 Product overview: TPS75618KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75618KTTT can be used for catalog matching and distributor lookup.

5A LDO 1.8V Fixed Output, 250mV Dropout, TO-263 Product overview: TPS75618KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75618KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15917-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15917-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15917-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15917-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15917-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15917-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75618KTTT - 034713-TPS75618KTTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75618KTTT
034713-TPS75618KTTT
PMIC - PMIC - Voltage Regulators - Linear - TPS75618KTTT 034713-TPS75618KTTT
Manufacturer: Texas Instruments Win Source Part Number: 034713-TPS75618KTTT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 200μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034713-TPS75618KTTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75618KTTT
LDO Voltage Regulators TPS75618KTTT
LDO Voltage Regulators 5-A 1.8-V LDO

LDO Voltage Regulators 5-A 1.8-V LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS75618KTTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75618KTTT
PMIC - Voltage Regulators - Linear TPS75618KTTT
IC REG LIN 1.8V 5A DDPAK/TO263-5

IC REG LIN 1.8V 5A DDPAK/TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75618KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75618KTTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75618KTTT
IC REG LIN 1.8V 5A DDPAK/TO263-5

IC REG LIN 1.8V 5A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75618KTTT TPS75618KTTT 776-TPS75618KTTT 296-15917-1-ND 034713-TPS75618KTTT TPS75618KTTT TPS75618KTTT TPS75618KTTT
Product Name TPS75618 Single Output LDO, 5.0A, Fixed(1.8V), Low Quiescent Current, Fast Transient Response 5A 1.8V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS75618KTTT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-5 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ20Z655DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.0400 amps
View Details
2 suppliers
Voltage Reference - ATL431BIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details