Texas Instruments TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output TPS76601DG4

Description
Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V),  Low Quiescent Current, Power Good (PG) Output - TPS76601DG4 - Texas Instruments
Dallas, TX, United States
TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output
TPS76601DG4
TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output TPS76601DG4
Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC

Buy Now Datasheet
 - TPS76601DG4 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO8

Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76601DG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76601DG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76601DG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76601DG4
LDO Voltage Regulators TPS76601DG4
LDO Voltage Regulators 250-mA LDO

LDO Voltage Regulators 250-mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76601DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76601DG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76601DG4
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76601DG4 TPS76601DG4 TPS76601DG4-ND TPS76601DG4 TPS76601DG4
Product Name TPS76601 Single Output LDO, 250mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.2 to 5.5 volts 1.25 to 5.5 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details