Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-220-5
7.5A LDO, 5V Adj, 400mV Dropout, TO-220-5 Product overview: TPS75901KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A, 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 5V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75901KCG3 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Adjustable 7.5-A
IC REG LIN POS ADJ 7.5A TO220-5
IC REG LIN POS ADJ 7.5A TO220-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75901KCG3 | 296-52996-ND | 776-TPS75901KCG3 | TPS75901KCG3 | TPS75901KCG3 | TPS75901KCG3 |
| Product Name | TPS75901 Single Output LDO, 7.5A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 7.5A 5V TO-220 LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | Other; TO-220-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 1.22 to 5 volts | 1.22 to 5 volts | 5 volts | 1.22 volts |