Enhanced Product Fast-Transient-Respo
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1113201-TPS76801MPWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
1A LDO Adj 5.5V 2% 350mV 10V HTSSOP EP Product overview: TPS76801MPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76801MPWPREP can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A 20HTSSOP
LDO Voltage Regulators EP MICROPwr LDO Vltg REGULATOR
IC REG LIN POS ADJ 1A 20HTSSOP
IC REG LIN POS ADJ 1A 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76801MPWPREP | 296-24016-6-ND | 1113201-TPS76801MPWPREP | 776-TPS76801MPWPREP | TPS76801MPWPREP | TPS76801MPWPREP | TPS76801MPWPREP | TPS76801MPWPREP |
| Product Name | TPS76801-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76801MPWPREP | 1A 5.5V 10V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | Other; HTSSOP EP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 5.5 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |