Texas Instruments TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output TPS77250DGK

Description
Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output - TPS77250DGK - Texas Instruments
Dallas, TX, United States
TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output
TPS77250DGK
TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output TPS77250DGK
Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125

Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1100740-TPS77250DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1100740-TPS77250DGK
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1100740-TPS77250DGK
Win Source Part Number: 1100740-TPS77250DGK Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 80 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TPS77101QDGKRQ1; TPS77201DGK; TPS77115DGKR; MIC2951-03YMM; MIC2951-03YMM-TR; MIC5236-5.0YMM; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 125 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8107-5-ND,296-8 107-5,TEXTISTPS77250 DGK,-TPS77250DGKG4-N DR,296-8107-5-NDR,-2 96-8107-5,2156-TPS77 250DGK,-296-8107-5-N DR,-TPS77250DGKG4,-T PS77250DGK-NDR Base Product Number: TPS77250 Voltage Dropout (Max): 0.12V @ 50mA

Win Source Part Number: 1100740-TPS77250DGK
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TPS77101QDGKRQ1; TPS77201DGK; TPS77115DGKR; MIC2951-03YMM; MIC2951-03YMM-TR; MIC5236-5.0YMM;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 125 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-8107-5-ND,296-8107-5,TEXTISTPS77250DGK,-TPS77250DGKG4-NDR,296-8107-5-NDR,-296-8107-5,2156-TPS77250DGK,-296-8107-5-NDR,-TPS77250DGKG4,-TPS77250DGK-NDR
Base Product Number: TPS77250
Voltage Dropout (Max): 0.12V @ 50mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8107-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8107-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8107-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5V 150mA 10V LDO Voltage Regulator IC
776-TPS77250DGK
5V 150mA 10V LDO Voltage Regulator IC 776-TPS77250DGK
5V LDO 150mA, 10V In, 2% Acc, VSSOP Product overview: TPS77250DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77250DGK can be used for catalog matching and distributor lookup.

5V LDO 150mA, 10V In, 2% Acc, VSSOP Product overview: TPS77250DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77250DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS77250DGK - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.115V Dropout, PMOS, PDSO8

Fixed Positive LDO Regulator, 5V, 0.115V Dropout, PMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77250DGK
LDO Voltage Regulators TPS77250DGK
LDO Voltage Regulators 150mA LDO

LDO Voltage Regulators 150mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77250DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77250DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77250DGK
IC REG LINEAR 5V 150MA 8VSSOP

IC REG LINEAR 5V 150MA 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77250DGK 1100740-TPS77250DGK 296-8107-5-ND 776-TPS77250DGK TPS77250DGK TPS77250DGK TPS77250DGK
Product Name TPS77250 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, Power Good(PG) Output Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 150mA 10V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; VSSOP SSOP; Other; Tube Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; VSSOP8 SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data