Texas Instruments TPS76825 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response TPS76825QD

Description
Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76825 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response - TPS76825QD - Texas Instruments
Dallas, TX, United States
TPS76825 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response
TPS76825QD
TPS76825 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response TPS76825QD
Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125

Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2746-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2746-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2746-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76825QD - 1273459-TPS76825QD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76825QD
1273459-TPS76825QD
PMIC - PMIC - Voltage Regulators - Linear - TPS76825QD 1273459-TPS76825QD
Manufacturer: Texas Instruments Win Source Part Number: 1273459-TPS76825QD Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable, Power Good Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: TPS76825 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 10V Current - Quiescent (Iq): 125μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273459-TPS76825QD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: TPS76825
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 125μA

Buy Now
Singapore, Singapore
2.5V 1A 10V SOIC LDO Voltage Regulator IC
776-TPS76825QD
2.5V 1A 10V SOIC LDO Voltage Regulator IC 776-TPS76825QD
2.5V 1A LDO, 10V In, Power Good, 8-SOIC Product overview: TPS76825QD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76825QD can be used for catalog matching and distributor lookup.

2.5V 1A LDO, 10V In, Power Good, 8-SOIC Product overview: TPS76825QD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76825QD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76825QD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76825QD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76825QD
IC REG LINEAR 2.5V 1A 8SOIC

IC REG LINEAR 2.5V 1A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76825QD
LDO Voltage Regulators TPS76825QD
LDO Voltage Regulators Micropower LDO Reg

LDO Voltage Regulators Micropower LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76825QD 296-2746-5-ND 1273459-TPS76825QD 776-TPS76825QD TPS76825QD TPS76825QD
Product Name TPS76825 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76825QD 2.5V 1A 10V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP,SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24108RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details