Enhanced Product Fast-Transient-Respo
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1113208-TPS76825QPWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Enhanced Product Fast-Transient-Respo
IC REG LINEAR 2.5V 1A 20HTSSOP
IC REG LINEAR 2.5V 1A 20HTSSOP
IC REG LINEAR 2.5V 1A 20HTSSOP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76825QPWPREP | 296-18161-2-ND | 1113208-TPS76825QPWPREP | 776-TPS76825QPWPREP | TPS76825QPWPREP | TPS76825QPWPREP | TPS76825QPWPREP | TPS76825QPWPREP |
| Product Name | TPS76825-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76825QPWPREP | HTSSOP Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |