Texas Instruments TPS76701-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators TPS76701QPWPREP

Description
Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76701-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators - TPS76701QPWPREP - Texas Instruments
Dallas, TX, United States
TPS76701-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators
TPS76701QPWPREP
TPS76701-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators TPS76701QPWPREP
Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125

Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWPREP - 1113183-TPS76701QPWPREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWPREP
1113183-TPS76701QPWPREP
PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWPREP 1113183-TPS76701QPWPREP
Manufacturer: Texas Instruments Win Source Part Number: 1113183-TPS76701QPWP REP Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Reset Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 125μA PSRR: 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113183-TPS76701QPWPREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 5.5V 10V HTSSOP LDO Voltage Regulator IC
776-TPS76701QPWPREP
1A 5.5V 10V HTSSOP LDO Voltage Regulator IC 776-TPS76701QPWPREP
1A LDO Adj 5.5V Pos 2.7-10V In 350mV Drop HTSSOP Product overview: TPS76701QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76701QPWPREP can be used for catalog matching and distributor lookup.

1A LDO Adj 5.5V Pos 2.7-10V In 350mV Drop HTSSOP Product overview: TPS76701QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76701QPWPREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-18156-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-18156-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-18156-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP

Buy Now Datasheet
 - TPS76701QPWPREP - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO20

Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76701QPWPREP
LDO Voltage Regulators TPS76701QPWPREP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO

LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76701QPWPREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76701QPWPREP
PMIC - Voltage Regulators - Linear TPS76701QPWPREP
IC REG LIN POS ADJ 1A 20HTSSOP

IC REG LIN POS ADJ 1A 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76701QPWPREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76701QPWPREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76701QPWPREP
IC REG LIN POS ADJ 1A 20HTSSOP

IC REG LIN POS ADJ 1A 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76701QPWPREP 1113183-TPS76701QPWPREP 776-TPS76701QPWPREP 296-18156-2-ND TPS76701QPWPREP TPS76701QPWPREP TPS76701QPWPREP TPS76701QPWPREP
Product Name TPS76701-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWPREP 1A 5.5V 10V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; HTSSOP20
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 1.2 to 5.5 volts 1.5 volts 5.5 volts 1.5 to 5.5 volts 1.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details