Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Fixed Positive LDO Regulator, 3.3V, 0.24V Dropout, PMOS, PDSO8
3.3V 150mA LDO Voltage Regulator, 10V In, Power Good, 8-SOIC Product overview: TPS76533D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76533D can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 150mA 3.3V LDO
IC REG LINEAR 3.3V 150MA 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76533D | 296-2720-5-ND | TPS76533D | 776-TPS76533D | TPS76533D | TPS76533D |
| Product Name | TPS76533 Single Output LDO, 150mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150mA 10V SOIC LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | Other; D | SOIC | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |