Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Over Current Limitation 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1113237-TPS76950DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.17V @ 100mA
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
5V 100mA LDO Voltage Regulator, SOT-23-5 Product overview: TPS76950DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76950DBVRG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA SOT23-5
LDO Voltage Regulators Ultra Low-Power 100-mA LDO
IC REG LINEAR 5V 100MA SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76950DBVRG4 | 1113237-TPS76950DBVRG4 | TPS76950DBVRG4-ND | 776-TPS76950DBVRG4 | TPS76950DBVRG4 | TPS76950DBVRG4 | TPS76950DBVRG4 |
| Product Name | TPS76950 Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Over Current Limitation | PMIC - PMIC - Voltage Regulators - Linear - TPS76950DBVRG4 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |