Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273438-TPS76725QPWP
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TPS76725
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 125μA
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
2.5V 1A LDO Regulator, 10V In, HTSSOP, 80uA Quiescent Current Product overview: TPS76725QPWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76725QPWPR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1A 20HTSSOP
IC REG LINEAR 2.5V 1A 20HTSSOP
IC REG LINEAR 2.5V 1A 20HTSSOP
LDO Voltage Regulators Fast-Transient Response 1-A
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76725QPWPR | 1273438-TPS76725QPWPR | TPS76725QPWPR-ND | 776-TPS76725QPWPR | TPS76725QPWPR | TPS76725QPWPR | TPS76725QPWPR | TPS76725QPWPR |
| Product Name | TPS76725 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TPS76725QPWPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1A 10V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP,SOIC | SSOP; Other; 20-PowerTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |