Single Output LDO, 250mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
3V 250mA LDO, 10V In, Low IQ, Power Good, 8-SOIC Product overview: TPS76630D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76630D can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.47V Dropout, PMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Win Source Part Number: 1231330-TPS76630D
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TPS76630DG4,-296-27
Base Product Number: TPS76630
Voltage Dropout (Max): 0.47V @ 250mA
IC REG LINEAR 3V 250MA 8SOIC
IC REG LINEAR 3V 250MA 8SOIC
LDO Voltage Regulators 250-mA LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76630D | 776-TPS76630D | TPS76630D | 296-2728-5-ND | 1231330-TPS76630D | TPS76630D | TPS76630D | TPS76630D |
| Product Name | TPS76630 Single Output LDO, 250mA, Fixed(3.0V), Low Quiescent Current, Power Good (PG) Output | Low-Power 3V 250mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC | Other; D | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tube | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts |