Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
5A 3.3V LDO, 250mV Dropout, TO-220-5, Power Good Product overview: TPS75533KCG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 3.3V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 3.3V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75533KCG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798190-TPS75533KCG3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 5A
Family Name: TPS75533
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: TO-220-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 5A
Alternative Parts (Cross-Reference): RT9172F-33GT5; OMR9808SFP; OMR9808SFH; RT9172N-33PT5;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 5A TO220-5
IC REG LINEAR 3.3V 5A TO220-5
LDO Voltage Regulators 3.3-Volt 5A LDO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75533KCG3 | 296-52995-ND | 776-TPS75533KCG3 | 798190-TPS75533KCG3 | TPS75533KCG3 | TPS75533KCG3 | TPS75533KCG3 |
| Product Name | TPS75533 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5A 3.3V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75533KCG3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |