Texas Instruments TPS75925 Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current TPS75925KTTRG3

Description
Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75925 Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current - TPS75925KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS75925 Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current
TPS75925KTTRG3
TPS75925 Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current TPS75925KTTRG3
Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75925KTTRG3 - 900978-TPS75925KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75925KTTRG3
900978-TPS75925KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75925KTTRG3 900978-TPS75925KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 900978-TPS75925KTTRG 3 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5 Package: Reel - TR Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: Surface Mount Part Status: Obsolete Family Name: TPS759 Categories: Integrated Circuits (ICs) Case / Package: DDPAK/TO-263-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900978-TPS75925KTTRG3
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5
Package: Reel - TR
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS759
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS75925KTTRG3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS75925KTTRG3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS75925KTTRG3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
2.5V 7.5A 5.5V LDO Voltage Regulator IC
776-TPS75925KTTRG3
2.5V 7.5A 5.5V LDO Voltage Regulator IC 776-TPS75925KTTRG3
2.5V 7.5A LDO, 5.5V In, TO-263, Power Management IC Product overview: TPS75925KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 7.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 7.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75925KTTRG3 can be used for catalog matching and distributor lookup.

2.5V 7.5A LDO, 5.5V In, TO-263, Power Management IC Product overview: TPS75925KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 7.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 7.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75925KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS75925KTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75925KTTRG3
PMIC - Voltage Regulators - Linear TPS75925KTTRG3
IC REG LINEAR 2.5V 7.5A DDPAK

IC REG LINEAR 2.5V 7.5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75925KTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75925KTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75925KTTRG3
IC REG LINEAR 2.5V 7.5A DDPAK

IC REG LINEAR 2.5V 7.5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75925KTTRG3 900978-TPS75925KTTRG3 TPS75925KTTRG3-ND 776-TPS75925KTTRG3 TPS75925KTTRG3 TPS75925KTTRG3
Product Name TPS75925 Single Output LDO, 7.5A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS75925KTTRG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 7.5A 5.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data