Texas Instruments TPS77233 Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output TPS77233DGK

Description
Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77233 Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output - TPS77233DGK - Texas Instruments
Dallas, TX, United States
TPS77233 Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output
TPS77233DGK
TPS77233 Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output TPS77233DGK
Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125

Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8106-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8106-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8106-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77233DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77233DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77233DGK
IC REG LINEAR 3.3V 150MA 8VSSOP

IC REG LINEAR 3.3V 150MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77233DGK
LDO Voltage Regulators TPS77233DGK
LDO Voltage Regulators Fast-Transient-Resp 150-mA

LDO Voltage Regulators Fast-Transient-Resp 150-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77233DGK 296-8106-5-ND TPS77233DGK TPS77233DGK
Product Name TPS77233 Single Output LDO, 150mA, Fixed(3.3V),Fast Transient Response, Power Good(PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details