The TPS77101QDGKRQ1 is an automotive-grade, 150-mA low-dropout voltage regulator with an adjustable output ranging from 1.5 V to 5.5 V, enabled via an external resistor divider. It is packaged in an 8-pin VSSOP (DGK) with dimensions of 330 mm reel diameter, 12.4 mm width, and operates from -40°C to 125°C. Dropout voltage is typically 115 mV at 150 mA output, with a quiescent current of 92 µA at full load dropping to less than 1 µA in shutdown. The device features a power-on reset function with a 220-ms delay, 2% output voltage tolerance over line, load, and temperature, and low noise performance of 55 µV rms without external filtering. It is stable with ceramic or tantalum capacitors as small as 1 µF.
Automotive Catalog 150-mA LDO Regulators With 8-Pin MSOP Packaging 8-VSSOP -40 to 125
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273487-TPS77101QDGK
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS77101-Q1
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Voltage MAX: 5.5V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LT3020EMS8#TRMPBF; LT3020EMS8#TRM; LT3020IMS8#TRM;
Introduction Date: April 22, 2010
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
150mA LDO, 10V In, 5.5V Adj Out, 75mV Dropout, 8-VSSOP Product overview: TPS77101QDGKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77101QDGKRQ1 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA 8VSSOP
IC REG LIN POS ADJ 150MA 8VSSOP
LDO Voltage Regulators 150-mA LDO Reg
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77101QDGKRQ1 | TPS77101QDGKRQ1 | 296-22517-6-ND | 1273487-TPS77101QDGKRQ1 | 776-TPS77101QDGKRQ1 | TPS77101QDGKRQ1 | TPS77101QDGKRQ1 | TPS77101QDGKRQ1 |
| Product Name | TPS77101-Q1 Automotive Catalog 150-mA LDO Regulators With 8-Pin MSOP Packaging | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77101QDGKRQ1 | 150mA 10V 5.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; VSSOP | SSOP; Other; VSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; MSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | ||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 5.5 volts | 1.5 volts |