Texas Instruments TPS767D318 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS767D318PWPRG4

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS767D318 Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS767D318PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS767D318 Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS767D318PWPRG4
TPS767D318 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS767D318PWPRG4
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP -40 to 125

Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1.8V 3.3V 1A LDO Voltage Regulator IC
776-TPS767D318PWPRG4
Dual 1.8V 3.3V 1A LDO Voltage Regulator IC 776-TPS767D318PWPRG4
Dual 1.8V/3.3V 1A LDO Voltage Regulator, 2.7-10V In, HTSSOP Product overview: TPS767D318PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1.8V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.8V, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D318PWPRG4 can be used for catalog matching and distributor lookup.

Dual 1.8V/3.3V 1A LDO Voltage Regulator, 2.7-10V In, HTSSOP Product overview: TPS767D318PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1.8V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.8V, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D318PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TPS767D318PWPRG4 - 1273450-TPS767D318PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS767D318PWPRG4
1273450-TPS767D318PWPRG4
Electronic Wholesale - TPS767D318PWPRG4 1273450-TPS767D318PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273450-TPS767D318PW PRG4 Packaging: Tape and Reel Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 28-HTSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing Family Part Number: TPS767D318 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.8V, 3.3V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 0.58V at 1A Current - Quiescent (Iq): 125μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273450-TPS767D318PWPRG4
Packaging: Tape and Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing
Family Part Number: TPS767D318
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V, 3.3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.58V at 1A
Current - Quiescent (Iq): 125μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS767D318PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS767D318PWPRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS767D318PWPRG4-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS767D318PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS767D318PWPRG4
PMIC - Voltage Regulators - Linear TPS767D318PWPRG4
IC REG LIN 1.8V/3.3V 1A 28HTSSOP

IC REG LIN 1.8V/3.3V 1A 28HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS767D318PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS767D318PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS767D318PWPRG4
IC REG LIN 1.8V/3.3V 1A 28HTSSOP

IC REG LIN 1.8V/3.3V 1A 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS767D318PWPRG4 776-TPS767D318PWPRG4 1273450-TPS767D318PWPRG4 TPS767D318PWPRG4-ND TPS767D318PWPRG4 TPS767D318PWPRG4
Product Name TPS767D318 Dual-Output Low-Dropout (LDO) Voltage Regulators Dual 1.8V 3.3V 1A LDO Voltage Regulator IC Electronic Wholesale - TPS767D318PWPRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP Other; HTSSOP SSOP; Other; 28-PowerTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 1.8 volts 3.3 volts 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27441DRZR-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Battery Chargers - BQ24172RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details