Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Manufacturer: Texas Instruments
Win Source Part Number: 139565-TPS75525KTTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 2.5V, PMOS, PSSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5
5A LDO 2.5V Fixed Output, TO-263, 5.5V In, 120uA Iq Product overview: TPS75525KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 2.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 2.5V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75525KTTT can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V 5A DDPAK/TO263-5
IC REG LIN 2.5V 5A DDPAK/TO263-5
IC REG LIN 2.5V 5A DDPAK/TO263-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75525KTTT | 139565-TPS75525KTTT | TPS75525KTTT | 296-15913-2-ND | 776-TPS75525KTTT | TPS75525KTTT | TPS75525KTTT | TPS75525KTTT |
| Product Name | TPS75525 Single Output LDO, 5.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TPS75525KTTT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5A 2.5V 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; SMSIP5H | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263 | DPAK; TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |