Texas Instruments TPS77025 Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current TPS77025DBVRG4

Description
Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77025 Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current - TPS77025DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS77025 Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current
TPS77025DBVRG4
TPS77025 Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current TPS77025DBVRG4
Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current 5-SOT-23

Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-TPS77025DBVRG4
Low-Power SOT-23 Voltage Regulator IC 776-TPS77025DBVRG4
50-mA, 10-V, low-IQ, low-dropout voltage regulator 5-SOT-23 Product overview: TPS77025DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77025DBVRG4 can be used for catalog matching and distributor lookup.

50-mA, 10-V, low-IQ, low-dropout voltage regulator 5-SOT-23 Product overview: TPS77025DBVRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77025DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77025DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77025DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77025DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77025DBVRG4 - 055932-TPS77025DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77025DBVRG4
055932-TPS77025DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77025DBVRG4 055932-TPS77025DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055932-TPS77025DBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055932-TPS77025DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77025DBVRG4
LDO Voltage Regulators TPS77025DBVRG4
LDO Voltage Regulators Ultra Low-Power 50-mA LDO

LDO Voltage Regulators Ultra Low-Power 50-mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77025DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77025DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77025DBVRG4
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77025DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77025DBVRG4
PMIC - Voltage Regulators - Linear TPS77025DBVRG4
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77025DBVRG4 776-TPS77025DBVRG4 TPS77025DBVRG4-ND 055932-TPS77025DBVRG4 TPS77025DBVRG4 TPS77025DBVRG4 TPS77025DBVRG4
Product Name TPS77025 Single Output LDO, 50mA, Fixed(2.5V), Low Quiescent Current Low-Power SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS77025DBVRG4 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details