Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 937364-TPS77150DGK
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS77150
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-8100-5, -TPS77150DGKG4-NDR, -296-8100-5-ND, -TPS77150DGK-NDR, -296-8100-5-NDR, -TPS77150DGKG4, 296-8100-5, 296-8100-5-NDR
5V 150mA LDO Regulator, 10V In, 75mV Dropout, VSSOP Product overview: TPS77150DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77150DGK can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.115V Dropout, PMOS, PDSO8
IC REG LINEAR 5V 150MA 8VSSOP
IC REG LINEAR 5V 150MA 8VSSOP
LDO Voltage Regulators 150-mA LDO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77150DGK | 296-8100-5-ND | 937364-TPS77150DGK | 776-TPS77150DGK | TPS77150DGK | TPS77150DGK | TPS77150DGK | TPS77150DGK |
| Product Name | TPS77150 Single Output LDO, 150mA, Fixed(5.0V), Fast Transient Response, SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77150DGK | 5V 150mA 10V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | Other; VSSOP | SSOP; Other; VSSOP8 | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |