Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
5V 1A LDO, 10V In, Power Good, Enable, 8-SOIC Product overview: TPS76850QD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76850QD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145063-TPS76850QD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.38V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
TPS768 Fast Transient Response, 1-A, Low-Dropout Voltage Regulators
IC REG LINEAR 5V 1A 8SOIC
LDO Voltage Regulators Micropower LDO Reg
IC REG LINEAR 5V 1A 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76850QD | 296-2751-5-ND | 776-TPS76850QD | 145063-TPS76850QD | TPS76850QD | TPS76850QD | TPS76850QD | TPS76850QD |
| Product Name | TPS76850 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A 10V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76850QD | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; SOIC8 | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |