Enhanced Product Fast-Transient-Respo
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
1.5V 1A LDO Regulator, 2.7-10V In, 1.5V Out, 2% Acc, HTSSOP Product overview: TPS76815QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76815QPWPREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273456-TPS76815QPWP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: TPS76815-EP
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): TS1117CZ15 C0; TS1117CP15; TS1117CZ15;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO
IC REG LINEAR 1.5V 1A 20HTSSOP
IC REG LINEAR 1.5V 1A 20HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76815QPWPREP | 296-22516-2-ND | 776-TPS76815QPWPREP | 1273456-TPS76815QPWPREP | TPS76815QPWPREP | TPS76815QPWPREP | TPS76815QPWPREP |
| Product Name | TPS76815-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 1A 10V HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76815QPWPREP | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |