Texas Instruments TPS76150 Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection TPS76150DBVTG4

Description
Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76150 Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection - TPS76150DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS76150 Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection
TPS76150DBVTG4
TPS76150 Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection TPS76150DBVTG4
Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection 5-SOT-23

Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76150DBVTG4 - 1113127-TPS76150DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76150DBVTG4
1113127-TPS76150DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS76150DBVTG4 1113127-TPS76150DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113127-TPS76150DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.28V @ 100mA Operating Supply Current: 115μA to 4mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1113127-TPS76150DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.28V @ 100mA
Operating Supply Current: 115μA to 4mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
100mA 5V 16V SOT-23 LDO Voltage Regulator IC
776-TPS76150DBVTG4
100mA 5V 16V SOT-23 LDO Voltage Regulator IC 776-TPS76150DBVTG4
100mA LDO 5V Fixed Output, 16V In, SOT-23-5 Product overview: TPS76150DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76150DBVTG4 can be used for catalog matching and distributor lookup.

100mA LDO 5V Fixed Output, 16V In, SOT-23-5 Product overview: TPS76150DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76150DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76150DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76150DBVTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76150DBVTG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76150DBVTG4
LDO Voltage Regulators TPS76150DBVTG4
LDO Voltage Regulators Low Power 100-mA

LDO Voltage Regulators Low Power 100-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76150DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76150DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76150DBVTG4
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS76150DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76150DBVTG4
PMIC - Voltage Regulators - Linear TPS76150DBVTG4
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76150DBVTG4 1113127-TPS76150DBVTG4 776-TPS76150DBVTG4 TPS76150DBVTG4-ND TPS76150DBVTG4 TPS76150DBVTG4 TPS76150DBVTG4
Product Name TPS76150 Single Output LDO, 100mA, Fixed(5.0V), Low Quiescent Current, Thermal Protection PMIC - PMIC - Voltage Regulators - Linear - TPS76150DBVTG4 100mA 5V 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24167RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers