Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
3.3V 250mA LDO Voltage Regulator, 10V In, 230mV Dropout Product overview: TPS76633DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76633DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034747-TPS76633DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Family Name: TPS76633
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 250mA
Operating Supply Current: 50μA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TS9010SCX5 RF; NJU7771F33; PQ033ES3MXPQ; NJU7771F33-TE1;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 250MA 8SOIC
IC REG LINEAR 3.3V 250MA 8SOIC
IC REG LINEAR 3.3V 250MA 8SOIC
LDO Voltage Regulators 250-mA LDO
250mA 63dB@(1kHz) Fixed 3.3V Positive electrode 10V SOIC-8 Linear Voltage Regulators (LDO) ROHS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76633DR | 296-39492-2-ND | 776-TPS76633DR | 034747-TPS76633DR | TPS76633DR | TPS76633DR | TPS76633DR | TPS76633DR | TPS76633DR |
| Product Name | TPS76633 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 250mA 10V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76633DR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | Standard | Low Dropout | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |