Texas Instruments TPS75801 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current TPS75801KTTRG3

Description
Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75801 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current - TPS75801KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS75801 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current
TPS75801KTTRG3
TPS75801 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current TPS75801KTTRG3
Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 85

Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3A 5V LDO Voltage Regulator IC
776-TPS75801KTTRG3
3A 5V LDO Voltage Regulator IC 776-TPS75801KTTRG3
3A LDO, 5V Adj, 150mV Dropout, TO-263 Product overview: TPS75801KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75801KTTRG3 can be used for catalog matching and distributor lookup.

3A LDO, 5V Adj, 150mV Dropout, TO-263 Product overview: TPS75801KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75801KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52822-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52822-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52822-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52822-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52822-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52822-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52822-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52822-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52822-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75801KTTRG3 - 048111-TPS75801KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75801KTTRG3
048111-TPS75801KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75801KTTRG3 048111-TPS75801KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 048111-TPS75801KTTRG 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 1.225 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.225V Operating Supply Current: 200μA PSRR: 62dB (100Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048111-TPS75801KTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.225 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.225V
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75801KTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75801KTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75801KTTRG3
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS75801KTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75801KTTRG3
PMIC - Voltage Regulators - Linear TPS75801KTTRG3
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75801KTTRG3
LDO Voltage Regulators TPS75801KTTRG3
LDO Voltage Regulators 3-A Fast-Trans Resp Adjustable

LDO Voltage Regulators 3-A Fast-Trans Resp Adjustable

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS75801KTTRG3 776-TPS75801KTTRG3 296-52822-2-ND 048111-TPS75801KTTRG3 TPS75801KTTRG3 TPS75801KTTRG3 TPS75801KTTRG3
Product Name TPS75801 Single Output LDO, 3.0A, Adj.(1.22 to 5.0V), Fast Transient Response, Low Quiescent Current 3A 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS75801KTTRG3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.22 to 5 volts 5 volts 1.23 to 5 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details