Texas Instruments TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection TPS75833KC

Description
Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection - TPS75833KC - Texas Instruments
Dallas, TX, United States
TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection
TPS75833KC
TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection TPS75833KC
Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 85

Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 85

Buy Now Datasheet
 - TPS75833KC - Rochester Electronics
Newburyport, MA, United States
TPS758 Fast-Transient Response, 3A, Low-Dropout Voltage Regulators

TPS758 Fast-Transient Response, 3A, Low-Dropout Voltage Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75833KC - 055898-TPS75833KC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75833KC
055898-TPS75833KC
PMIC - PMIC - Voltage Regulators - Linear - TPS75833KC 055898-TPS75833KC
Manufacturer: Texas Instruments Win Source Part Number: 055898-TPS75833KC Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.3V @ 3A Operating Supply Current: 200μA PSRR: 62dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055898-TPS75833KC
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.3V @ 3A
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11965-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11965-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11965-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Singapore, Singapore
3.3V 3A 5.5V TO-220 LDO Voltage Regulator IC
776-TPS75833KC
3.3V 3A 5.5V TO-220 LDO Voltage Regulator IC 776-TPS75833KC
3.3V 3A LDO Regulator, 150mV Dropout, TO-220, 5.5V In Product overview: TPS75833KC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 3A, 5.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75833KC can be used for catalog matching and distributor lookup.

3.3V 3A LDO Regulator, 150mV Dropout, TO-220, 5.5V In Product overview: TPS75833KC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 3A, 5.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75833KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75833KC
LDO Voltage Regulators TPS75833KC
LDO Voltage Regulators 3-A 3.3-V LDO

LDO Voltage Regulators 3-A 3.3-V LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75833KC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75833KC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75833KC
IC REG LINEAR 3.3V 3A TO220-5

IC REG LINEAR 3.3V 3A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75833KC TPS75833KC 055898-TPS75833KC 296-11965-5-ND 776-TPS75833KC TPS75833KC TPS75833KC
Product Name TPS75833 Single Output LDO, 3.0A, Fixed(3.3V), Fast Transient Response, Reverse Current Protection PMIC - PMIC - Voltage Regulators - Linear - TPS75833KC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 3A 5.5V TO-220 LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Other; TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27410DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ25970YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 56-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details