Single Output LDO, 150mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC
Adjustable Positive LDO Regulator, 1.2V Min, 5.5V Max, PMOS, PDSO8
IC REG LIN POS ADJ 150MA 8SOIC
LDO Voltage Regulators 150mA Adj LDO
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76501D | 296-2713-5-ND | TPS76501D | TPS76501D | TPS76501D |
| Product Name | TPS76501 Single Output LDO, 150mA, Adj.(1.25 to 5.5V), Low Quiescent Current, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | SOIC | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 1.2 to 5.5 volts | 1.25 to 5.5 volts | 1.25 volts |