5V Fixed LDO Regulator, 150mA, 2.7-10V In, VSSOP Product overview: TPS77250DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77250DGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900982-TPS77250DGKR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS772
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Fixed Positive LDO Regulator, 5V, 0.115V Dropout, PMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
IC REG LINEAR 5V 150MA 8VSSOP
IC REG LINEAR 5V 150MA 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS77250DGKR | 900982-TPS77250DGKR | TPS77250DGKR | TPS77250DGKR-ND | TPS77250DGKR | TPS77250DGKR |
| Product Name | 5V 150mA 10V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77250DGKR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | |
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| IQ | 1.25E-4 amps | 1.25E-4 amps |