Texas Instruments High-Performance Analog 3.3 V 0.5 V LDO Voltage Regulator IC TPS75633KTTRG3

Description
IC VREG 3.3 V FIXED POSITIVE LDO REGULATOR, 0.5 V DROPOUT, PSSO5, PLASTIC, TO-263, D2PAK-5, Fixed Positive Single Output LDO Regulator Product overview: TPS75633KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 0.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 0.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75633KTTRG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREG 3.3 V FIXED POSITIVE LDO REGULATOR, 0.5 V DROPOUT, PSSO5, PLASTIC, TO-263, D2PAK-5, Fixed Positive Single Output LDO Regulator Product overview: TPS75633KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 0.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 0.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75633KTTRG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3 V 0.5 V LDO Voltage Regulator IC
776-TPS75633KTTRG3
3.3 V 0.5 V LDO Voltage Regulator IC 776-TPS75633KTTRG3
IC VREG 3.3 V FIXED POSITIVE LDO REGULATOR, 0.5 V DROPOUT, PSSO5, PLASTIC, TO-263, D2PAK-5, Fixed Positive Single Output LDO Regulator Product overview: TPS75633KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 0.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 0.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75633KTTRG3 can be used for catalog matching and distributor lookup.

IC VREG 3.3 V FIXED POSITIVE LDO REGULATOR, 0.5 V DROPOUT, PSSO5, PLASTIC, TO-263, D2PAK-5, Fixed Positive Single Output LDO Regulator Product overview: TPS75633KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 0.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 0.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75633KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75633KTTRG3 - 798193-TPS75633KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75633KTTRG3
798193-TPS75633KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS75633KTTRG3 798193-TPS75633KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 798193-TPS75633KTTRG 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 5A Family Name: TPS75633 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.5V @ 5A Alternative Parts (Cross-Reference): RT9172N-32CM5; RT9172S-33CM5; EZ1084CT-3.3; RT9172F-32CM5; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798193-TPS75633KTTRG3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 5A
Family Name: TPS75633
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 5A
Alternative Parts (Cross-Reference): RT9172N-32CM5; RT9172S-33CM5; EZ1084CT-3.3; RT9172F-32CM5;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS75633KTTRG3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS75633KTTRG3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS75633KTTRG3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75633KTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75633KTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75633KTTRG3
IC REG LIN 3.3V 5A DDPAK/TO263-5

IC REG LIN 3.3V 5A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS75633KTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75633KTTRG3
PMIC - Voltage Regulators - Linear TPS75633KTTRG3
IC REG LIN 3.3V 5A DDPAK/TO263-5

IC REG LIN 3.3V 5A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TPS75633KTTRG3 798193-TPS75633KTTRG3 TPS75633KTTRG3-ND TPS75633KTTRG3 TPS75633KTTRG3
Product Name 3.3 V 0.5 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75633KTTRG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps
IQ 2.00E-4 amps 2.00E-4 amps
Unlock Full Specs
to access all available technical data