Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 5-TO-220 -40 to 85
3.3V 5A LDO Regulator, TO-220-5, 2.8V-5.5V In Product overview: TPS75633KC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A, 2.8V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75633KC can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144625-TPS75633KC
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 5A
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
TPS756 Fast-Transient Response 5-A Low-Dropout Voltage Regulator
IC REG LINEAR 3.3V 5A TO220-5
LDO Voltage Regulators 5-A 3.3-V LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75633KC | 776-TPS75633KC | 144625-TPS75633KC | 296-11955-5-ND | TPS75633KC | TPS75633KC | TPS75633KC |
| Product Name | TPS75633 Single Output LDO, 5.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response | 3.3V 5A 2.8V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75633KC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |