Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
TPS768 Fast Transient Response, 1-A, Low-Dropout Voltage Regulators
Manufacturer: Texas Instruments
Win Source Part Number: 1273460-TPS76825QPWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: TPS76825Q
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): BD25HC0MEFJ-ME2; LD29080DT25R; TS9005KCY;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
2.5V 1A LDO Regulator, 10V In, Power Good, HTSSOP Product overview: TPS76825QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76825QPWP can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Micropower LDO Reg
IC REG LINEAR 2.5V 1A 20HTSSOP
IC REG LINEAR 2.5V 1A 20HTSSOP
IC REG LINEAR 2.5V 1A 20HTSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76825QPWP | TPS76825QPWP | 1273460-TPS76825QPWP | 296-8088-5-ND | 776-TPS76825QPWP | TPS76825QPWP | TPS76825QPWP | TPS76825QPWP | TPS76825QPWP |
| Product Name | TPS76825 Single Output LDO, 1.0A, Fixed(2.5V), Low Quiescent Current, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TPS76825QPWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1A 10V HTSSOP LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | SSOP; Other; HTSSOP20 | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |