Texas Instruments TPS76930-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator TPS76930QDBVRQ1

Description
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76930-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator - TPS76930QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS76930-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator
TPS76930QDBVRQ1
TPS76930-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator TPS76930QDBVRQ1
Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
 - TPS76930QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
TPS769-Q1 Automotive ultra-low power 100-mA low-dropout linear regulator

TPS769-Q1 Automotive ultra-low power 100-mA low-dropout linear regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15293-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15293-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15293-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 100mA SOT-23 LDO Voltage Regulator IC
776-TPS76930QDBVRQ1
3V 100mA SOT-23 LDO Voltage Regulator IC 776-TPS76930QDBVRQ1
3V 100mA LDO Voltage Regulator, SOT-23-5 Product overview: TPS76930QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76930QDBVRQ1 can be used for catalog matching and distributor lookup.

3V 100mA LDO Voltage Regulator, SOT-23-5 Product overview: TPS76930QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76930QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TPS76930QDBVRQ1 - 1273477-TPS76930QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS76930QDBVRQ1
1273477-TPS76930QDBVRQ1
Electronic Wholesale - TPS76930QDBVRQ1 1273477-TPS76930QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273477-TPS76930QDBV RQ1 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): TPS76930DBVRG4; TPS76930QDBVTQ1; TPS76930QDBVRQ1; S-814A30AMC-BCU; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: TPS76930 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 0.23V at 100mA Current - Quiescent (Iq): 28μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273477-TPS76930QDBVRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): TPS76930DBVRG4; TPS76930QDBVTQ1; TPS76930QDBVRQ1; S-814A30AMC-BCU;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: TPS76930
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.23V at 100mA
Current - Quiescent (Iq): 28μA

Buy Now
PMIC - Voltage Regulators - Linear - TPS76930QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76930QDBVRQ1
PMIC - Voltage Regulators - Linear TPS76930QDBVRQ1
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76930QDBVRQ1
LDO Voltage Regulators TPS76930QDBVRQ1
LDO Voltage Regulators Ultralow-Power 100-mA

LDO Voltage Regulators Ultralow-Power 100-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76930QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76930QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76930QDBVRQ1
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS76930QDBVRQ1 TPS76930QDBVRQ1 296-15293-2-ND 776-TPS76930QDBVRQ1 1273477-TPS76930QDBVRQ1 TPS76930QDBVRQ1 TPS76930QDBVRQ1 TPS76930QDBVRQ1
Product Name TPS76930-Q1 Automotive Catalog Ultralow-Power 100-mA Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 100mA SOT-23 LDO Voltage Regulator IC Electronic Wholesale - TPS76930QDBVRQ1 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Input Overcurrent Protection; Reverse Voltage Protection; Enable Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962R9166704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details