Texas Instruments TPS76316 Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection TPS76316DBVRG4

Description
Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76316 Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection - TPS76316DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS76316 Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection
TPS76316DBVRG4
TPS76316 Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection TPS76316DBVRG4
Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection 5-SOT-23 -40 to 125

Buy Now Datasheet
Electronic Wholesale - TPS76316DBVRG4 - 1273413-TPS76316DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS76316DBVRG4
1273413-TPS76316DBVRG4
Electronic Wholesale - TPS76316DBVRG4 1273413-TPS76316DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273413-TPS76316DBVR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: TPS76316 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 140μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 10V Alternative Parts (Cross-Reference): XC6209C162MR; XC6209B162MR; XC6209D162MR; Introduction Date: April 11, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273413-TPS76316DBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS76316
Output Voltage: 1.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): XC6209C162MR; XC6209B162MR; XC6209D162MR;
Introduction Date: April 11, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150mA 1.6V 10V SOT-23 LDO Voltage Regulator IC
776-TPS76316DBVRG4
150mA 1.6V 10V SOT-23 LDO Voltage Regulator IC 776-TPS76316DBVRG4
150mA LDO 1.6V Fixed Output, 10V In, SOT-23-5 Product overview: TPS76316DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 1.6V, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 1.6V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76316DBVRG4 can be used for catalog matching and distributor lookup.

150mA LDO 1.6V Fixed Output, 10V In, SOT-23-5 Product overview: TPS76316DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 1.6V, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 1.6V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76316DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76316DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76316DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76316DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76316DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76316DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76316DBVRG4
IC REG LINEAR 1.6V 150MA SOT23-5

IC REG LINEAR 1.6V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76316DBVRG4
LDO Voltage Regulators TPS76316DBVRG4
LDO Voltage Regulators Low-Power 150-mA

LDO Voltage Regulators Low-Power 150-mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS76316DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76316DBVRG4
PMIC - Voltage Regulators - Linear TPS76316DBVRG4
IC REG LINEAR 1.6V 150MA SOT23-5

IC REG LINEAR 1.6V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76316DBVRG4 1273413-TPS76316DBVRG4 776-TPS76316DBVRG4 TPS76316DBVRG4-ND TPS76316DBVRG4 TPS76316DBVRG4 TPS76316DBVRG4
Product Name TPS76316 Single Output LDO, 150mA, Fixed(1.6V), Low Quiescent Current, Thermal Protection Electronic Wholesale - TPS76316DBVRG4 150mA 1.6V 10V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data