Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76627D

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2726-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2726-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2726-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76627D - 798200-TPS76627D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76627D
798200-TPS76627D
PMIC - PMIC - Voltage Regulators - Linear - TPS76627D 798200-TPS76627D
Manufacturer: Texas Instruments Win Source Part Number: 798200-TPS76627D Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 250mA Family Name: TPS76627 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 10V Alternative Parts (Cross-Reference): LC1203CHBG26; NJM2878F3-26; NJU7771F27; NJU7775F27; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798200-TPS76627D
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS76627
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LC1203CHBG26; NJM2878F3-26; NJU7771F27; NJU7775F27;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.7V 250mA 10V SOIC LDO Voltage Regulator IC
776-TPS76627D
2.7V 250mA 10V SOIC LDO Voltage Regulator IC 776-TPS76627D
2.7V 250mA LDO Regulator, SOIC-8, Positive, 10V In Product overview: TPS76627D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 250mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76627D can be used for catalog matching and distributor lookup.

2.7V 250mA LDO Regulator, SOIC-8, Positive, 10V In Product overview: TPS76627D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 250mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76627D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76627D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76627D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76627D
IC REG LINEAR 2.7V 250MA 8SOIC

IC REG LINEAR 2.7V 250MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 296-2726-5-ND 798200-TPS76627D 776-TPS76627D TPS76627D
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76627D 2.7V 250mA 10V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Unlock Full Specs
to access all available technical data