Texas Instruments TPS77033 Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current TPS77033DBVRG4

Description
Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77033 Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current - TPS77033DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS77033 Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current
TPS77033DBVRG4
TPS77033 Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current TPS77033DBVRG4
Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current 5-SOT-23 -40 to 125

Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 50mA 10V SOT-23 LDO Voltage Regulator IC
776-TPS77033DBVRG4
3.3V 50mA 10V SOT-23 LDO Voltage Regulator IC 776-TPS77033DBVRG4
3.3V 50mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS77033DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77033DBVRG4 can be used for catalog matching and distributor lookup.

3.3V 50mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS77033DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77033DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77033DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77033DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77033DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77033DBVRG4 - 1113251-TPS77033DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77033DBVRG4
1113251-TPS77033DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77033DBVRG4 1113251-TPS77033DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1113251-TPS77033DBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.1V @ 50mA Operating Supply Current: 28μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113251-TPS77033DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.1V @ 50mA
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77033DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77033DBVRG4
PMIC - Voltage Regulators - Linear TPS77033DBVRG4
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77033DBVRG4
LDO Voltage Regulators TPS77033DBVRG4
LDO Voltage Regulators Ultra Low-Power 50-mA LDO

LDO Voltage Regulators Ultra Low-Power 50-mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77033DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77033DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77033DBVRG4
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77033DBVRG4 776-TPS77033DBVRG4 TPS77033DBVRG4-ND 1113251-TPS77033DBVRG4 TPS77033DBVRG4 TPS77033DBVRG4 TPS77033DBVRG4
Product Name TPS77033 Single Output LDO, 50mA, Fixed(3.3V), Low Quiescent Current 3.3V 50mA 10V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS77033DBVRG4 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data