The TPS76850QPWPREP is a low-dropout (LDO) voltage regulator designed for high-performance applications. It provides a fixed output voltage of 5V and can deliver up to 1A of output current. The device features a low dropout voltage of 230 mV at 1A, which enhances efficiency in battery-powered systems. It has a typical quiescent current of 85 µA, making it suitable for applications requiring low power consumption. This regulator is stable with 10 µF low ESR capacitors and offers a fast transient response, ensuring reliable performance under varying load conditions. The TPS76850QPWPREP includes an enable feature for power management and a power good output that can be utilized for power-on reset or low-battery indication. It is housed in a 20-pin TSSOP package with thermal shutdown protection and is rated for an operating temperature range of -40°C to 125°C. Engineers may consider this product for applications in defense, aerospace, and medical fields due to its controlled baseline and extended product life cycle. The device is compliant with halogen-free standards and has a limited supply and demand status.
Enhanced Product Fast-Transient-Respo
5V 1A LDO Voltage Regulator, 2.7-10V In, 85uA IQ, HTSSOP Product overview: TPS76850QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76850QPWPREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798204-TPS76850QPWPR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: TPS76850-EP
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.38V @ 1A
Alternative Parts (Cross-Reference): TS90135CW RP; TS90135CY RM; TS90135CY RMG; TS90135CY;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO
IC REG LINEAR 5V 1A 20HTSSOP
IC REG LINEAR 5V 1A 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS76850QPWPREP | 776-TPS76850QPWPREP | 798204-TPS76850QPWPREP | 296-18162-2-ND | TPS76850QPWPREP | TPS76850QPWPREP | TPS76850QPWPREP |
| Product Name | TPS76850-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators | 5V 1A 10V HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76850QPWPREP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |