Texas Instruments TPS76633 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output TPS76633DG4

Description
Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76633 Single Output LDO, 250mA, Fixed(3.3V),  Low Quiescent Current, Power Good (PG) Output - TPS76633DG4 - Texas Instruments
Dallas, TX, United States
TPS76633 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output
TPS76633DG4
TPS76633 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output TPS76633DG4
Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125

Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76633DG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76633DG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76633DG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76633DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76633DG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76633DG4
IC REG LINEAR 3.3V 250MA 8SOIC

IC REG LINEAR 3.3V 250MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS76633DG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76633DG4
PMIC - Voltage Regulators - Linear TPS76633DG4
IC REG LINEAR 3.3V 250MA 8SOIC

IC REG LINEAR 3.3V 250MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76633DG4
LDO Voltage Regulators TPS76633DG4
LDO Voltage Regulators 250-mA LDO

LDO Voltage Regulators 250-mA LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76633DG4 TPS76633DG4-ND TPS76633DG4 TPS76633DG4 TPS76633DG4
Product Name TPS76633 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit LDO Voltage Regulator IC - 85-BQ25155YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details