Texas Instruments TPS758A01 Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response TPS758A01KTTT

Description
Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS758A01 Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response - TPS758A01KTTT - Texas Instruments
Dallas, TX, United States
TPS758A01 Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response
TPS758A01KTTT
TPS758A01 Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response TPS758A01KTTT
Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317162-TPS758A01KTTT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317162-TPS758A01KTTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317162-TPS758A01KTTT
Manufacturer: Texas Instruments Win Source Part Number: 1317162-TPS758A01KTT T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 50 Mounting: Surface Mount Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.24V Supplier Device Package: DDPAK/TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA PSRR: 62dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 2 (1 Year) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-TPS758A01KTTT,T EXTISTPS758A01KTTT,T PS758A01KTTTG3-ND,TP S758A01KTTTG3,2156-T PS758A01KTTT-TITR-ND Base Product Number: TPS758 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317162-TPS758A01KTTT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 50
Mounting: Surface Mount
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.24V
Supplier Device Package: DDPAK/TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS758A01KTTT,TEXTISTPS758A01KTTT,TPS758A01KTTTG3-ND,TPS758A01KTTTG3,2156-TPS758A01KTTT-TITR-ND
Base Product Number: TPS758
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
3A 5V LDO Voltage Regulator IC
776-TPS758A01KTTT
3A 5V LDO Voltage Regulator IC 776-TPS758A01KTTT
3A LDO 5V Adj. Linear Regulator TO-263 Product overview: TPS758A01KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS758A01KTTT can be used for catalog matching and distributor lookup.

3A LDO 5V Adj. Linear Regulator TO-263 Product overview: TPS758A01KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS758A01KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS758A01KTTT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS758A01KTTT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS758A01KTTT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS758A01KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS758A01KTTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS758A01KTTT
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS758A01KTTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS758A01KTTT
PMIC - Voltage Regulators - Linear TPS758A01KTTT
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS758A01KTTT 1317162-TPS758A01KTTT 776-TPS758A01KTTT TPS758A01KTTT-ND TPS758A01KTTT TPS758A01KTTT
Product Name TPS758A01 Single Output LDO, 3.0A, Adj. (1.24 to 5.0V), Fast Transient Response Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 3A 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263 DPAK; TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5 volts 5 volts 1.24 to 5 volts 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details