Enhanced Product Dual-Output Low-Dropout Voltage Regulators 28-HTSSOP -55 to 125
2-Output LDO 1A, 3.3V/5.5V, 2.7-10V In, HTSSOP Product overview: TPS767D301MPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 3.3V, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 3.3V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D301MPWPRE
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273447-TPS767D301MP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 1A
Family Name: TPS767D301
Output Voltage: 1.5 V ~ 5.5 V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.58V @ 1A
Alternative Parts (Cross-Reference): LX8819-33CDT; LX8819-25CDTT; LX8816-04CDF;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 1A 28HTSSOP
IC REG LIN POS ADJ 1A 28HTSSOP
IC REG LIN POS ADJ 1A 28HTSSOP
LDO Voltage Regulators Mil Enh Dual-Output LDO Vltg Regs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS767D301MPWPREP | 776-TPS767D301MPWPREP | 296-21351-1-ND | 1273447-TPS767D301MPWPREP | TPS767D301MPWPREP | TPS767D301MPWPREP | TPS767D301MPWPREP | TPS767D301MPWPREP |
| Product Name | TPS767D301-EP Enhanced Product Dual-Output Low-Dropout Voltage Regulators | 1A 3.3V 5.5V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS767D301MPWPREP | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; HTSSOP | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | ||||
| Output Voltage | 1.5 to 5.5 volts | 3.3 volts | 1.5 to 5.5 volts | 1.5 to 3.3 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |