Texas Instruments TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators TPS76901HDBVT

Description
High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 5-SOT-23 -55 to 175
Request a Quote Datasheet
Description
High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 5-SOT-23 -55 to 175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators - TPS76901HDBVT - Texas Instruments
Dallas, TX, United States
TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators
TPS76901HDBVT
TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators TPS76901HDBVT
High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 5-SOT-23 -55 to 175

High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 5-SOT-23 -55 to 175

Buy Now Datasheet
Singapore, Singapore
100mA 4.5V SOT-23 LDO Voltage Regulator IC
776-TPS76901HDBVT
100mA 4.5V SOT-23 LDO Voltage Regulator IC 776-TPS76901HDBVT
100mA LDO 1.2-4.5V Adj 71mV Dropout SOT-23-5 Product overview: TPS76901HDBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 4.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 4.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901HDBVT can be used for catalog matching and distributor lookup.

100mA LDO 1.2-4.5V Adj 71mV Dropout SOT-23-5 Product overview: TPS76901HDBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 4.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 4.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76901HDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28294-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28294-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28294-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76901HDBVT - 034763-TPS76901HDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76901HDBVT
034763-TPS76901HDBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS76901HDBVT 034763-TPS76901HDBVT
Manufacturer: Texas Instruments Win Source Part Number: 034763-TPS76901HDBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.071V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: TPS76901-HT Output Voltage: 1.2 V to 4.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 28μA PSRR: 60dB (1kHz) Maximum Output Voltage: 4.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LDK220M-R; LT3020IDD#TR; LT3020EDDTR; LT3020EDD#TR; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034763-TPS76901HDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.071V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Family Name: TPS76901-HT
Output Voltage: 1.2 V to 4.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 28μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 4.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LDK220M-R; LT3020IDD#TR; LT3020EDDTR; LT3020EDD#TR;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76901HDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76901HDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76901HDBVT
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS76901HDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76901HDBVT
PMIC - Voltage Regulators - Linear TPS76901HDBVT
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76901HDBVT 776-TPS76901HDBVT 296-28294-2-ND 034763-TPS76901HDBVT TPS76901HDBVT TPS76901HDBVT
Product Name TPS76901-HT High Temperature Ultra Low-Power 100-mA Low-Dropout Line Regulators 100mA 4.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76901HDBVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; CFP,SOT-23,XCEPT Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 4.5 volts 4.5 volts 1.2 to 4.5 volts 1.2 volts 1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers