Texas Instruments TPS75601 Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response TPS75601KTTT

Description
Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75601 Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response - TPS75601KTTT - Texas Instruments
Dallas, TX, United States
TPS75601 Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response
TPS75601KTTT
TPS75601 Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response TPS75601KTTT
Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75601KTTT - 034710-TPS75601KTTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75601KTTT
034710-TPS75601KTTT
PMIC - PMIC - Voltage Regulators - Linear - TPS75601KTTT 034710-TPS75601KTTT
Manufacturer: Texas Instruments Win Source Part Number: 034710-TPS75601KTTT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.25V @ 5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 5A Output Voltage: 1.22 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.22V Operating Supply Current: 200μA PSRR: 60dB (100Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034710-TPS75601KTTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.22 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS75601KTTT - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.22V Min, 5V Max, PMOS, PSSO5

Adjustable Positive LDO Regulator, 1.22V Min, 5V Max, PMOS, PSSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15915-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15915-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15915-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS75601KTTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75601KTTT
PMIC - Voltage Regulators - Linear TPS75601KTTT
IC REG LIN POS ADJ 5A DDPAK

IC REG LIN POS ADJ 5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75601KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75601KTTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75601KTTT
IC REG LIN POS ADJ 5A DDPAK

IC REG LIN POS ADJ 5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75601KTTT 034710-TPS75601KTTT TPS75601KTTT 296-15915-2-ND TPS75601KTTT TPS75601KTTT
Product Name TPS75601 Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS75601KTTT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-5 Other; SMSIP5H TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.22 to 5 volts 1.22 volts 1.22 to 5 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24073RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details