The TPS76733QPWPREP is a 1-A low-dropout voltage regulator with a fixed 3.3-V output, designed for fast transient response and stable operation with 10-µF low ESR capacitors. It is housed in a 20-pin HTSSOP (PWP) package with a thermal pad, and operates over a junction temperature range of -40°C to 125°C. The device features an open-drain power-on reset with a 200-ms delay, thermal shutdown protection, and a typical quiescent current of 85 µA. Dropout voltage is specified as low as 230 mV at 1-A output current. Output voltage tolerance is ±2% over line, load, and temperature variations. The regulator supports sleep mode, reducing quiescent current to 1 µA when enabled. It meets JEDEC and industry standards for extended temperature operation, including HAST, 85/85, and humidity testing.
Enhanced Product Fast-Transient-Respo
Manufacturer: Texas Instruments
Win Source Part Number: 1113197-TPS76733QPWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP
3.3V 1A LDO Regulator, 2% Acc, 350mV Dropout, HTSSOP Product overview: TPS76733QPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76733QPWPREP can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A 20HTSSOP
IC REG LINEAR 3.3V 1A 20HTSSOP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 1A LDO
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76733QPWPREP | 1113197-TPS76733QPWPREP | 296-18158-2-ND | 776-TPS76733QPWPREP | TPS76733QPWPREP | TPS76733QPWPREP | TPS76733QPWPREP |
| Product Name | TPS76733-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS76733QPWPREP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A HTSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |