Texas Instruments TPS767D325 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS767D325PWPR

Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Request a Quote Datasheet
Description
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS767D325 Dual-Output Low-Dropout (LDO) Voltage Regulators - TPS767D325PWPR - Texas Instruments
Dallas, TX, United States
TPS767D325 Dual-Output Low-Dropout (LDO) Voltage Regulators
TPS767D325PWPR
TPS767D325 Dual-Output Low-Dropout (LDO) Voltage Regulators TPS767D325PWPR
Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP

Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS767D325PWPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS767D325PWPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS767D325PWPRTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 1A 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Dual HTSSOP Voltage Regulator IC
776-TPS767D325PWPR
Dual HTSSOP Voltage Regulator IC 776-TPS767D325PWPR
1-A, 10-V, dual-channel low-dropout voltage regulator with power good & enable 28-HTSSOP -40 to 125 Product overview: TPS767D325PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D325PWPR can be used for catalog matching and distributor lookup.

1-A, 10-V, dual-channel low-dropout voltage regulator with power good & enable 28-HTSSOP -40 to 125 Product overview: TPS767D325PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D325PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS767D325PWPR - Rochester Electronics
Newburyport, MA, United States
TPS767D3 1-A, Dual-Output Low Dropout Voltage Regulator

TPS767D3 1-A, Dual-Output Low Dropout Voltage Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS767D325PWPR - 081771-TPS767D325PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS767D325PWPR
081771-TPS767D325PWPR
PMIC - PMIC - Voltage Regulators - Linear - TPS767D325PWPR 081771-TPS767D325PWPR
Manufacturer: Texas Instruments Win Source Part Number: 081771-TPS767D325PWP R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 1A Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Output Voltage: 2.5V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V Dropout Voltage-Max: 0.58V @ 1A Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081771-TPS767D325PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 2.5V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS767D325PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS767D325PWPR
PMIC - Voltage Regulators - Linear TPS767D325PWPR
IC REG LIN 2.5V/3.3V 1A 28HTSSOP

IC REG LIN 2.5V/3.3V 1A 28HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS767D325PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS767D325PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS767D325PWPR
IC REG LIN 2.5V/3.3V 1A 28HTSSOP

IC REG LIN 2.5V/3.3V 1A 28HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS767D325PWPR
LDO Voltage Regulators TPS767D325PWPR
LDO Voltage Regulators Dual-Output LDO Voltage Regulator

LDO Voltage Regulators Dual-Output LDO Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS767D325PWPR 296-TPS767D325PWPRTR-ND 776-TPS767D325PWPR TPS767D325PWPR 081771-TPS767D325PWPR TPS767D325PWPR TPS767D325PWPR TPS767D325PWPR
Product Name TPS767D325 Dual-Output Low-Dropout (LDO) Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Dual HTSSOP Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS767D325PWPR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP; Other; HTSSOP28 SSOP; Other; 28-HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Enable, Reset
Output Voltage 2.5 volts 2.5 to 3.3 volts 3.3 volts 2.5 to 3.3 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details