Single Output LDO, 150mA, Fixed(2.7V), Fast Transient Response, Power Good (PG) Output, SVS 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 937361-TPS77127DGK
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS771
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS77127DGKG4-NDR, -296-8097-5-ND, -TPS77127DGKG4, -TPS77127DGK-NDR, 296-8097-5, -296-8097-5, 296-8097-5-NDR, TPS77127DGKG4, TPS77127DGKG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VSSOP
Low Iq, 150-mA Low-Dropout Linear Regulator with Power Good Output 8-VSSOP -40 to 125 Product overview: TPS77127DGK from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77127DGK can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.7V 150MA 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77127DGK | 937361-TPS77127DGK | 296-8097-5-ND | 776-TPS77127DGK | TPS77127DGK |
| Product Name | TPS77127 Single Output LDO, 150mA, Fixed(2.7V), Fast Transient Response, Power Good (PG) Output, SVS | PMIC - PMIC - Voltage Regulators - Linear - TPS77127DGK | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |