Dual-Output Low-Dropout (LDO) Voltage Regulators 28-HTSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A 28-HTSSOP
2-Ch LDO 1A 10V Power Good HTSSOP Product overview: TPS767D301PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS767D301PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034753-TPS767D301PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Current: 1A
Family Name: TPS767D301
Output Voltage: 3.3V, 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V, 1.5 V to 5.5 V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LX8819-33CDT; LX8816-04CDF; LX8819-33CDTT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 1A 28HTSSOP
LDO Voltage Regulators Dual-Output LDO Voltage Regulator
HTSSOP-28-EP-4.5mm Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 1A 28HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS767D301PWPR | 296-27079-2-ND | 776-TPS767D301PWPR | 034753-TPS767D301PWPR | TPS767D301PWPR | TPS767D301PWPR | TPS767D301PWPR | TPS767D301PWPR |
| Product Name | TPS767D301 Dual-Output Low-Dropout (LDO) Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 10V HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS767D301PWPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | Low Dropout | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | |||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 3.3 to 5.5 volts | 3.3 volts | 3.3 volts |