Texas Instruments TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS76833QPWPRG4

Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response - TPS76833QPWPRG4 - Texas Instruments
Dallas, TX, United States
TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response
TPS76833QPWPRG4
TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response TPS76833QPWPRG4
Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76833QPWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76833QPWPRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76833QPWPRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 20-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76833QPWPRG4
LDO Voltage Regulators TPS76833QPWPRG4
LDO Voltage Regulators Micropower LDO Reg

LDO Voltage Regulators Micropower LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76833QPWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76833QPWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76833QPWPRG4
IC REG LINEAR 3.3V 1A 20HTSSOP

IC REG LINEAR 3.3V 1A 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS76833QPWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76833QPWPRG4
PMIC - Voltage Regulators - Linear TPS76833QPWPRG4
IC REG LINEAR 3.3V 1A 20HTSSOP

IC REG LINEAR 3.3V 1A 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76833QPWPRG4 TPS76833QPWPRG4-ND TPS76833QPWPRG4 TPS76833QPWPRG4 TPS76833QPWPRG4
Product Name TPS76833 Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; HTSSOP,SOIC Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24105RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details