Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A DDPAK/TO-263-5
Manufacturer: Texas Instruments
Win Source Part Number: 708074-TPS75925KTTR
Series: TPS series
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 7.5A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: TPS75925
Manufacturer Pack Quantity: 500
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 5.5V
Current - Quiescent (Iq): 200μA
Fixed Positive LDO Regulator, 2.5V, PSSO5
2.5V Fixed LDO Regulator, 7.5A, TO-263, Positive Product overview: TPS75925KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 7.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75925KTTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 7.5A DDPAK
IC REG LINEAR 2.5V 7.5A DDPAK
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75925KTTR-ND | 708074-TPS75925KTTR | TPS75925KTTR | 776-TPS75925KTTR | TPS75925KTTR | TPS75925KTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS75925KTTR | 2.5V 7.5A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; SMSIP5H | Other; TO-263-6 | TO-263 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |