Texas Instruments TPS75715 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current TPS75715KTTR

Description
Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75715 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current - TPS75715KTTR - Texas Instruments
Dallas, TX, United States
TPS75715 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current
TPS75715KTTR
TPS75715 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current TPS75715KTTR
Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 3A 5.5V LDO Voltage Regulator IC
776-TPS75715KTTR
1.5V 3A 5.5V LDO Voltage Regulator IC 776-TPS75715KTTR
1.5V 3A LDO, 5.5V In, 150mV Dropout, TO-263 Product overview: TPS75715KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 3A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75715KTTR can be used for catalog matching and distributor lookup.

1.5V 3A LDO, 5.5V In, 150mV Dropout, TO-263 Product overview: TPS75715KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 3A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75715KTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS75715KTTR - Rochester Electronics
Newburyport, MA, United States
TPS757 Fast-Transient Response, 3-A, Low-Dropout Voltage Regulators

TPS757 Fast-Transient Response, 3-A, Low-Dropout Voltage Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75715KTTR - 1113077-TPS75715KTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75715KTTR
1113077-TPS75715KTTR
PMIC - PMIC - Voltage Regulators - Linear - TPS75715KTTR 1113077-TPS75715KTTR
Manufacturer: Texas Instruments Win Source Part Number: 1113077-TPS75715KTTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 200μA PSRR: 62dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113077-TPS75715KTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 200μA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS75715KTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS75715KTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS75715KTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75715KTTR
LDO Voltage Regulators TPS75715KTTR
LDO Voltage Regulators 1.5 Volt Output 3A

LDO Voltage Regulators 1.5 Volt Output 3A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS75715KTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75715KTTR
PMIC - Voltage Regulators - Linear TPS75715KTTR
IC REG LIN 1.5V 3A DDPAK/TO263-5

IC REG LIN 1.5V 3A DDPAK/TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75715KTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75715KTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75715KTTR
IC REG LIN 1.5V 3A DDPAK/TO263-5

IC REG LIN 1.5V 3A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75715KTTR 776-TPS75715KTTR TPS75715KTTR 1113077-TPS75715KTTR TPS75715KTTR-ND TPS75715KTTR TPS75715KTTR TPS75715KTTR
Product Name TPS75715 Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 1.5V 3A 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS75715KTTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-6 TO-263; Other; TO-263-5 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27220YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details